Win Source Part Number: 961946-4SVP680M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVP
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): UUR0G681MNL1GS; 2R5SVPC680M; EEEFTJ681XAP; EMZR6R3ADA681MF80G; UCM0J681MCL1GS; UUR0J681MNL1GS;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16569TR,P16569DKR,P
Base Product Number: 4SVP
Ripple Current @ Low Frequency: 185 mA @ 120 Hz
Ripple Current @ High Frequency: 3.7 A @ 100 kHz
680uF 4V Polymer Ceramic Capacitor, 25mR ESR, 3.7A Ripple, SMD Product overview: 4SVP680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVP680M can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 4V, RADIAL CAN-SMD; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 4V, RADIAL CAN-SMD, FULL REEL; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 4V SMD
CAP ALUM POLY 680UF 20% 4V SMD
CAP ALUM POLY 680UF 20% 4V SMD
CAP ALUM POLY 680UF 20% 4V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 961946-4SVP680M | 69-4SVP680M | 98W0646 | 98W0647 | 4SVP680M | 4SVP680M | 590-4SVP680M | 4SVP680M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 680uF 4V 3.7A Capacitor | Aluminum Electrolytic Capacitor, 680Uf, 4V, Radial Can-Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 680Uf, 4V, Radial Can-Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | CAP ALUM POLY 680UF 20% 4V SMD | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts |