820uF 4V Radial Ceramic Capacitor, 7mR ESR, 6.64A Ripple Product overview: 4SEPC820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 4V, 6.64A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 4V, 6.64A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC820M can be used for catalog matching and distributor lookup.
Panasonic 4SEPC820M Polymer Capacitor
Panasonic 4SEPC820M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1128894-4SEPC820M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 820μF
Tolerance: ±20%
Voltage - Rated: 4V
Lead Spacing: 0.197"
ESR (Equivalent Series Resistance): 7mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 305mA at 120Hz
Ripple Current at High Frequency: 6.1A at 100kHz
CAP, 820µF, 4V, 20%; Capacitance:820µF; Voltage Rating:4V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 820UF 20% 4V T/H
CAP ALUM POLY 820UF 20% 4V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-4SEPC820M | 1000062 | 1128894-4SEPC820M | 88Y9271 | 4SEPC820M | 4SEPC820M |
| Product Name | 820uF 4V 6.64A Capacitor | Polymer Capacitors | Hard To Find - 4SEPC820M | Cap, 820Μf, 4V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Polymer | ||||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |