Win Source Part Number: 983711-4SEPC560MX
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SEPC
Type: Polymer
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 200
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 4 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 7mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16353,2266-4SEPC560
Base Product Number: 4SEPC
Ripple Current @ Low Frequency: 305 mA @ 120 Hz
Ripple Current @ High Frequency: 6.1 A @ 100 kHz
560uF 4V Radial Polymer Electrolytic Capacitor Product overview: 4SEPC560MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 560UF 20% 4V T/H
CAP ALUM POLY 560UF 20% 4V T/H
CAP ALUM POLY 560UF 20% 4V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 4V, 20%, RADIAL; Capacitance:560µF; Capacitor Case / Package:-; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 983711-4SEPC560MX | 69-4SEPC560MX | 4SEPC560MX | 4SEPC560MX | 4SEPC560MX | 98W0605 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | 560uF 4V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 560Uf, 4V, 20%, Radial; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts | 4 volts | 4 volts |