Panasonic Aluminum - Polymer Capacitors - 4SEPC560MW+TSS 4SEPC560MW+TSS

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005816-4SEPC560MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 4V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005816-4SEPC560MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 4V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4SEPC560MW+TSS - 1005816-4SEPC560MW+TSS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 4SEPC560MW+TSS
1005816-4SEPC560MW+TSS
Aluminum - Polymer Capacitors - 4SEPC560MW+TSS 1005816-4SEPC560MW+TSS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005816-4SEPC560MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 4V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005816-4SEPC560MW+TSS
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 4V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 560μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 7 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 280mA @ 120Hz
Ripple Current - High Frequency: 5.6A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
560uF 4V 5.6A Capacitor
69-4SEPC560MW+TSS
560uF 4V 5.6A Capacitor 69-4SEPC560MW+TSS
560uF 4V Polymer Alum Elec Cap, 7mR ESR, 5.6A Ripple, 105C Product overview: 4SEPC560MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 5.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 5.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560MW+TSS can be used for catalog matching and distributor lookup.

560uF 4V Polymer Alum Elec Cap, 7mR ESR, 5.6A Ripple, 105C Product overview: 4SEPC560MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 5.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 5.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560MW+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEPC560MW+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEPC560MW+TSS
Aluminum - Polymer Capacitors 4SEPC560MW+TSS
CAP ALUM POLY 560UF 20% 4V T/H

CAP ALUM POLY 560UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEPC560MW+TSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEPC560MW+TSS
Capacitors - Aluminum - Polymer Capacitors 4SEPC560MW+TSS
CAP ALUM POLY 560UF 20% 4V T/H

CAP ALUM POLY 560UF 20% 4V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1005816-4SEPC560MW+TSS 69-4SEPC560MW+TSS 4SEPC560MW+TSS 4SEPC560MW+TSS
Product Name Aluminum - Polymer Capacitors - 4SEPC560MW+TSS 560uF 4V 5.6A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
WVAC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details