680uF 4V Radial Ceramic Capacitor, 25mR ESR Product overview: 4SEP680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP680M can be used for catalog matching and distributor lookup.
Panasonic 4SEP680M Polymer Capacitor
Panasonic 4SEP680M Polymer Capacitor
CAP, 680µF, 4V, 20%; Capacitance:680µF; Voltage Rating:4V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.025ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 4V T/H
CAP ALUM POLY 680UF 20% 4V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-4SEP680M | 7955651 | 88Y9273 | 4SEP680M | 4SEP680M |
| Product Name | 680uF 4V Capacitor | Aluminium Capacitors | Cap, 680Μf, 4V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Polymer | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |