Panasonic 4SEP560M Polymer Capacitor
Panasonic 4SEP560M Polymer Capacitor
Polymer Al Electrolytic Cap 560uF 4V 20% Radial 13mR 4.52A 105C Product overview: 4SEP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 4.52A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 4.52A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP560M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 560UF 20% 4V T/H
CAP ALUM POLY 560UF 20% 4V T/H
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955657 | 69-4SEP560M | 4SEP560M | 4SEP560M |
| Product Name | Polymer Capacitors | 560uF 4V 4.52A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF |