Panasonic Aluminum - Polymer Capacitors 4SEP330M

Description
CAP ALUM POLY 330UF 20% 4V T/H
Datasheet
Description
CAP ALUM POLY 330UF 20% 4V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4SEP330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEP330M
Aluminum - Polymer Capacitors 4SEP330M
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEP330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEP330M
Capacitors - Aluminum - Polymer Capacitors 4SEP330M
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site
Aluminium Electrolytic Capacitor, Sep Series, 330 F, 20%, 4 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 98W0619 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Sep Series, 330 F, 20%, 4 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
98W0619
Aluminium Electrolytic Capacitor, Sep Series, 330 F, 20%, 4 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 98W0619
Aluminium Electrolytic Capacitor, SEP Series, 330 - F, - 20%, 4 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, SEP Series, 330 - F, - 20%, 4 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4SEP330M 4SEP330M 98W0619
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminium Electrolytic Capacitor, Sep Series, 330 F, 20%, 4 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers