Panasonic 220uF 4V Capacitor 4SEP220M

Description
220uF 4V Radial Aluminum Polymer Capacitor Product overview: 4SEP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 4V Radial Aluminum Polymer Capacitor Product overview: 4SEP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 4V Capacitor
69-4SEP220M
220uF 4V Capacitor 69-4SEP220M
220uF 4V Radial Aluminum Polymer Capacitor Product overview: 4SEP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP220M can be used for catalog matching and distributor lookup.

220uF 4V Radial Aluminum Polymer Capacitor Product overview: 4SEP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955641
Polymer Capacitors 7955641
Panasonic 4SEP220M Polymer Capacitor

Panasonic 4SEP220M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1723778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1723778
Polymer Capacitors 1723778
Panasonic 4SEP220M Polymer Capacitor

Panasonic 4SEP220M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 4SEP220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEP220M
Capacitors - Aluminum - Polymer Capacitors 4SEP220M
CAP ALUM POLY 220UF 20% 4V T/H

CAP ALUM POLY 220UF 20% 4V T/H

Supplier's Site
Cap, 220Μf, 4V, 20%; Capacitance Panasonic - 92Y4191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V, 20%; Capacitance Panasonic
92Y4191
Cap, 220Μf, 4V, 20%; Capacitance Panasonic 92Y4191
CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.035ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.035ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEP220M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEP220M
Aluminum - Polymer Capacitors 4SEP220M
CAP ALUM POLY 220UF 20% 4V T/H

CAP ALUM POLY 220UF 20% 4V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SEP220M 7955641 4SEP220M 92Y4191 4SEP220M
Product Name 220uF 4V Capacitor Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 220Μf, 4V, 20%; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers