Panasonic 1200uF 4V 5.44A Capacitor 4SEP1200M

Description
Aluminum Polymer Cap 1200uF 4V Radial 12mR ESR 5.44A Ripple Product overview: 4SEP1200M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 4V, 5.44A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 4V, 5.44A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP1200M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Polymer Cap 1200uF 4V Radial 12mR ESR 5.44A Ripple Product overview: 4SEP1200M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 4V, 5.44A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 4V, 5.44A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP1200M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200uF 4V 5.44A Capacitor
69-4SEP1200M
1200uF 4V 5.44A Capacitor 69-4SEP1200M
Aluminum Polymer Cap 1200uF 4V Radial 12mR ESR 5.44A Ripple Product overview: 4SEP1200M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 4V, 5.44A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 4V, 5.44A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP1200M can be used for catalog matching and distributor lookup.

Aluminum Polymer Cap 1200uF 4V Radial 12mR ESR 5.44A Ripple Product overview: 4SEP1200M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 4V, 5.44A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 4V, 5.44A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP1200M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEP1200M - 763815-4SEP1200M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 4SEP1200M
763815-4SEP1200M
Aluminum - Polymer Capacitors - 4SEP1200M 763815-4SEP1200M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763815-4SEP1200M Series: OS-CON, SEP Packaging: Bulk Type: Polymer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 4V Applications: General Capacitance: 1200μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 12 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Family Name: SEP Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 272mA @ 120Hz Ripple Current - High Frequency: 5.44A @ 100kHz Height - Seated (Maximum): 0.512" (13.00mm) Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763815-4SEP1200M
Series: OS-CON, SEP
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 4V
Applications: General
Capacitance: 1200μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 12 mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Family Name: SEP
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 272mA @ 120Hz
Ripple Current - High Frequency: 5.44A @ 100kHz
Height - Seated (Maximum): 0.512" (13.00mm)
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4SEP1200M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEP1200M
Aluminum - Polymer Capacitors 4SEP1200M
CAP ALUM POLY 1200UF 20% 4V T/H

CAP ALUM POLY 1200UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEP1200M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEP1200M
Capacitors - Aluminum - Polymer Capacitors 4SEP1200M
CAP ALUM POLY 1200UF 20% 4V T/H

CAP ALUM POLY 1200UF 20% 4V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SEP1200M 763815-4SEP1200M 4SEP1200M 4SEP1200M
Product Name 1200uF 4V 5.44A Capacitor Aluminum - Polymer Capacitors - 4SEP1200M Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details