Panasonic 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells 4/5AA-1200NM

Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1200mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 4/5AA Cell Size: Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.7 Width: Weight: 0.7 oz
Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1200mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 4/5AA Cell Size: Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.7 Width: Weight: 0.7 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - 4/5AA-1200NM - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
4/5AA-1200NM
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells 4/5AA-1200NM
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1200mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 4/5AA Cell Size: Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.7 Width: Weight: 0.7 oz

Manufacturer:

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 1200mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: 4/5AA

Cell Size:

Number of Cells: 1

Termination style: Flat Top

Height: 0.6

Length: 1.7

Width:

Weight: 0.7 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number 4/5AA-1200NM
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 4/5AA
Voltage 1.2 volts
Capacity 1.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details