Panasonic SMD 47uF 0.1 Ohm Capacitor 35TQS47MEU

Description
Cap Tant Polymer 47uF 35VDC D15S CASE 20% (7.3 X 4.3 X 1.4mm) SMD 0.1 Ohm 105°C T/R Product overview: 35TQS47MEU from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-35TQS47MEU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 47uF 35VDC D15S CASE 20% (7.3 X 4.3 X 1.4mm) SMD 0.1 Ohm 105°C T/R Product overview: 35TQS47MEU from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-35TQS47MEU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 0.1 Ohm Capacitor
70-35TQS47MEU
SMD 47uF 0.1 Ohm Capacitor 70-35TQS47MEU
Cap Tant Polymer 47uF 35VDC D15S CASE 20% (7.3 X 4.3 X 1.4mm) SMD 0.1 Ohm 105°C T/R Product overview: 35TQS47MEU from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-35TQS47MEU can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 35VDC D15S CASE 20% (7.3 X 4.3 X 1.4mm) SMD 0.1 Ohm 105°C T/R Product overview: 35TQS47MEU from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-35TQS47MEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1328534-35TQS47MEU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1328534-35TQS47MEU
Capacitors - Tantalum - Polymer Capacitors 1328534-35TQS47MEU
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328534-35TQS47MEU Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: D15S Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: 10-35TQS47MEUDKR,10- 35TQS47MEUTR,10-35TQ S47MEUCT Base Product Number: 35TQS RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328534-35TQS47MEU
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: D15S
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Other Part Number: 10-35TQS47MEUDKR,10-35TQS47MEUTR,10-35TQS47MEUCT
Base Product Number: 35TQS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 35TQS47MEU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
35TQS47MEU
Capacitors - Tantalum - Polymer Capacitors 35TQS47MEU
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site
Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic - 12AJ6631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic
12AJ6631
Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic 12AJ6631
CAP, 47UF, 35V, TANT, POLYMER, CASE D15S; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D15S; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE D15S; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D15S; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic - 12AJ6632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic
12AJ6632
Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic 12AJ6632
CAP, 47UF, 35V, TANT, POLYMER, CASE D15S; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D15S; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE D15S; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D15S; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-35TQS47MEU 1328534-35TQS47MEU 35TQS47MEU 12AJ6631
Product Name SMD 47uF 0.1 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Uf, 35V, Tant, Polymer, Case D15S; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details