Panasonic Capacitors - Tantalum - Polymer Capacitors 35TQC2R7MYF

Description
CAP TANT POLY 2.7UF 16V 1411
Datasheet
Description
CAP TANT POLY 2.7UF 16V 1411
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 35TQC2R7MYF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
35TQC2R7MYF
Capacitors - Tantalum - Polymer Capacitors 35TQC2R7MYF
CAP TANT POLY 2.7UF 16V 1411

CAP TANT POLY 2.7UF 16V 1411

Supplier's Site
Cap, 2.7Μf, 35V, 20%; Capacitance Panasonic - 88Y8127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Μf, 35V, 20%; Capacitance Panasonic
88Y8127
Cap, 2.7Μf, 35V, 20%; Capacitance Panasonic 88Y8127
CAP, 2.7µF, 35V, 20%; Capacitance:2.7µF; Voltage Rating:35V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 2.7µF, 35V, 20%; Capacitance:2.7µF; Voltage Rating:35V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 35TQC2R7MYF 88Y8127
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 2.7Μf, 35V, 20%; Capacitance Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.7 microF 2.7 microF
WVDC 16 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers