The Tantalum Capacitor, 10µF, 35V from Panasonic is a surface mount type capacitor designed for high voltage applications, with a maximum rated voltage of 35V. It features a capacitance tolerance of ±20% at 120 Hz and +20°C, and operates within a temperature range of -55°C to +105°C. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The device has a low equivalent series resistance (ESR) of 0.2 ohms, which contributes to its efficiency in various electronic applications. It is rated for an endurance of 2000 hours at +105°C when the rated voltage is applied, with a capacitance change within ±20% of the initial value during this period. The capacitor also meets specific leakage current and dissipation factor requirements, ensuring reliable performance in demanding conditions. Engineers considering this component should note its compact size, with dimensions of 3.5mm in length and 2.8mm in width, making it suitable for space-constrained applications.
POSCAP / TQC / 35V / 10uF / 105°C
POSCAP / TQC / 35V / 10uF / 105°C
POSCAP / TQC / 35V / 10uF / 105°C
CAP, 10UF, 35V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 10UF, 35V; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B2; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 35V; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B2; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 10UF 35V 1411
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2306280 | 62AJ9231 | 85AJ8812 | 35TQC10MXB |
| Product Name | Tantalum Capacitors | Cap, 10Uf, 35V, Tant, Polymer, Case B Rohs Compliant Panasonic | Tantalum Capacitor, 10Uf, 35V; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Applications | Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum |