Panasonic 35SVT39M Polymer Capacitor
Panasonic 35SVT39M Polymer Capacitor
Panasonic 35SVT39M Polymer Capacitor
CAP ALUM POLY 39UF 20% 35V SMD
CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 39UF 20% 35V SMD
| RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105590 | 2105591P | 35SVT39M | 99AH1028 | 38AJ1215 | 35SVT39M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 39Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 39Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | ||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | ||||
| Technology | Single-Layer |