Panasonic Polymer Capacitors 35SVT120M

Description
Panasonic 35SVT120M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 35SVT120M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105588
Polymer Capacitors 2105588
Panasonic 35SVT120M Polymer Capacitor

Panasonic 35SVT120M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105587
Polymer Capacitors 2105587
Panasonic 35SVT120M Polymer Capacitor

Panasonic 35SVT120M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105588P
Polymer Capacitors 2105588P
Panasonic 35SVT120M Polymer Capacitor

Panasonic 35SVT120M Polymer Capacitor

Supplier's Site
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1213
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1213
CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1027
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1027
CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVT120M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35SVT120M
Capacitors - Aluminum - Polymer Capacitors 35SVT120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 35SVT120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVT120M
Aluminum - Polymer Capacitors 35SVT120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105588 2105588P 38AJ1213 99AH1027 35SVT120M 35SVT120M
Product Name Polymer Capacitors Polymer Capacitors Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 120Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details