The product is a surface mount aluminum electrolytic capacitor with a capacitance of 82 µF and a rated voltage of 35V. It features a low equivalent series resistance (ESR) of 10 mΩ maximum, ensuring efficient performance in various applications. The capacitor is designed for a long lifespan, rated for 20,000 hours at a temperature of 105°C. It has a capacitance tolerance of ±20% and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The capacitor is halogen-free, which may be a consideration for specific applications. Its compact size and robust specifications make it a viable option for engineers looking for reliable performance in surface mount applications.
Capacitor OS-CON SMD SVPT 35V 82uF 105'C
Panasonic 35SVPT82M Solid Capacitor
Capacitor OS-CON SMD SVPT 35V 82uF 105'C
CAP ALUM POLY 82UF 20% 35V SMD
CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 82UF 20% 35V SMD
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2111991P | 2111991 | 2111989 | 35SVPT82M | 38AJ1210 | 99AH1026 | 35SVPT82M |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum - Polymer Capacitors | Cap, 82Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 82Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF |