Panasonic Aluminum - Polymer Capacitors 35SVPT39M

Description
CAP ALUM POLY 39UF 20% 35V SMD
Datasheet
Description
CAP ALUM POLY 39UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35SVPT39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPT39M
Aluminum - Polymer Capacitors 35SVPT39M
CAP ALUM POLY 39UF 20% 35V SMD

CAP ALUM POLY 39UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVPT39M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35SVPT39M
Capacitors - Aluminum - Polymer Capacitors 35SVPT39M
CAP ALUM POLY 39UF 20% 35V SMD

CAP ALUM POLY 39UF 20% 35V SMD

Supplier's Site
Cap, 39Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1025
Cap, 39Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1025
CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 39Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1209 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1209
Cap, 39Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1209
CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 35SVPT39M 35SVPT39M 99AH1025 38AJ1209
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 39Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 39Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Solder
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details