Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328504-35SVPK47M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P122127DKR,P122127TR
Base Product Number: 35SVPK
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 46.5 mA @ 120 Hz
Ripple Current @ High Frequency: 930 mA @ 100 kHz
35V 47uF Aluminum Electrolytic Capacitor, SM, 125C Product overview: 35SVPK47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK47M can be used for catalog matching and distributor lookup.
Panasonic 35SVPK47M Polymer Capacitor
Panasonic 35SVPK47M Polymer Capacitor
35V 47uF Polymer ±20% 27mΩ@100kHz 930mA@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS
CAP, 47µF, 35V; Capacitance:47µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 47UF 20% 35V SMD
CAP ALUM POLY 47UF 20% 35V SMD
CAP ALUM POLY 47UF 20% 35V SMD
Aluminum Organic Polymer Capacitors 47uf 35volts OS-CON Polymer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328504-35SVPK47M | 69-35SVPK47M | 1799253 | 35SVPK47M | 17AC7396 | 35SVPK47M | 35SVPK47M | 35SVPK47M | 35SVPK47M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | 35V 47uF Capacitor | Polymer Capacitors | Capacitors >> Solid Capacitors | Cap, 47Μf, 35V; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 47 microF | 4.70E7 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |