Win Source Part Number: 1308434-35SVPK330M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPK
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 18mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P122136TR,P122136CT,
Base Product Number: 35SVPK
Ripple Current @ Low Frequency: 69.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.39 A @ 100 kHz
Panasonic 35SVPK330M Polymer Capacitor
Panasonic 35SVPK330M Polymer Capacitor
Panasonic 35SVPK330M Polymer Capacitor
35V 330uF Aluminum Electrolytic Capacitor, SM Product overview: 35SVPK330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK330M can be used for catalog matching and distributor lookup.
CAP, 330UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 330µF, 35V; Capacitance:330µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 330uf 35volts OS-CON Polymer
CAP ALUM POLY 330UF 20% 35V SMD
CAP ALUM POLY 330UF 20% 35V SMD
CAP ALUM POLY 330UF 20% 35V SMD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1308434-35SVPK330M | 2403746 | 69-35SVPK330M | 66AH2336 | 17AC7395 | 35SVPK330M | 35SVPK330M | 35SVPK330M | 35SVPK330M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | 35V 330uF Capacitor | Cap, 330Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 330Μf, 35V; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 330 microF | 330 microF | 3.30E8 microF | 330 microF | 330 microF | 330 microF | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | ||||
| WVAC | 35 volts | 35 volts | 35 volts |