Panasonic SMD 35V 22uF Capacitor 35SVPK22M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 2121, CHIP Product overview: 35SVPK22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 2121, CHIP Product overview: 35SVPK22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 22uF Capacitor
69-35SVPK22M
SMD 35V 22uF Capacitor 69-35SVPK22M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 2121, CHIP Product overview: 35SVPK22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK22M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 2121, CHIP Product overview: 35SVPK22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359542-35SVPK22M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359542-35SVPK22M
Capacitors - Aluminum - Polymer Capacitors 1359542-35SVPK22M
Win Source Part Number: 1359542-35SVPK22M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPK Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 35SVPK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 41 mA @ 120 Hz Ripple Current @ High Frequency: 820 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359542-35SVPK22M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPK
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 35SVPK
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 41 mA @ 120 Hz
Ripple Current @ High Frequency: 820 mA @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Polymer Capacitors - 2491197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491197
Polymer Capacitors 2491197
Panasonic 35SVPK22M Polymer Capacitor

Panasonic 35SVPK22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491197P
Polymer Capacitors 2491197P
Panasonic 35SVPK22M Polymer Capacitor

Panasonic 35SVPK22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491196
Polymer Capacitors 2491196
Panasonic 35SVPK22M Polymer Capacitor

Panasonic 35SVPK22M Polymer Capacitor

Supplier's Site
Cap, 22Μf, 35V; Capacitance Panasonic - 17AC7394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V; Capacitance Panasonic
17AC7394
Cap, 22Μf, 35V; Capacitance Panasonic 17AC7394
CAP, 22µF, 35V; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 35V; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35SVPK22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPK22M
Aluminum - Polymer Capacitors 35SVPK22M
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
35SVPK22M
Aluminum Organic Polymer Capacitors 35SVPK22M
Aluminum Organic Polymer Capacitors 22uf 35volts OS-CON Polymer

Aluminum Organic Polymer Capacitors 22uf 35volts OS-CON Polymer

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVPK22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SVPK22M
Capacitors - Aluminum - Polymer Capacitors 35SVPK22M
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-35SVPK22M 1359542-35SVPK22M 2491197 17AC7394 35SVPK22M 35SVPK22M 35SVPK22M
Product Name SMD 35V 22uF Capacitor Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors Cap, 22Μf, 35V; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1713262 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details