Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329226-35SVPF82M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16562DKR,P16562TR,P
Base Product Number: 35SVPF
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 200 mA @ 120 Hz
Ripple Current @ High Frequency: 4 A @ 100 kHz
Polymer Al Electrolytic Cap 82uF 35V 20% 4A 20mR SMD Product overview: 35SVPF82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 35V, 4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 35V, 4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPF82M can be used for catalog matching and distributor lookup.
Panasonic 35SVPF82M Polymer Capacitor
Panasonic 35SVPF82M Polymer Capacitor
Panasonic 35SVPF82M Polymer Capacitor
CAP, ALU ELEC, 82UF, 35V, RAD CAN, REEL; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, 82UF, 35V, SMD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 35V SMD
CAP ALUM POLY 82UF 20% 35V SMD
CAP ALUM POLY 82UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329226-35SVPF82M | 69-35SVPF82M | 1034744 | 7955354P | 68AC5724 | 88Y8124 | 35SVPF82M | 35SVPF82M | 35SVPF82M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 82uF 35V 4A Capacitor | Polymer Capacitors | Polymer Capacitors | Cap, Alu Elec, 82Uf, 35V, Rad Can, Reel; Capacitance Panasonic | Cap, Alu Elec, 82Uf, 35V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |