35V 39uF Polymer Ceramic Capacitor, SMD, 105C, 30mR ESR Product overview: 35SVPF39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 39uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 39uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPF39M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328515-35SVPF39M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16561TR,P16561CT,P1
Base Product Number: 35SVPF
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 2.8 A @ 100 kHz
CAP ALUM POLY 39UF 20% 35V SMD
CAP, ALU ELEC, POLYMER, 39UF, 35V, SMD; Capacitance:39µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 39UF, 35V, SMD; Capacitance:39µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 39UF 20% 35V SMD
CAP ALUM POLY 39UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-35SVPF39M | 1328515-35SVPF39M | 35SVPF39M | 68AC5723 | 35SVPF39M | 35SVPF39M |
| Product Name | SMD 35V 39uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 39Uf, 35V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF |