Panasonic Aluminum - Polymer Capacitors - 35SVPF120M 35SVPF120M

Description
Manufacturer: Panasonic Win Source Part Number: 849047-35SVPF120M Series: OS-CON™, SVPF Features: 120 µF 35 V Aluminum - Polymer Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16559DKR, P16559TR, P16559CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849047-35SVPF120M Series: OS-CON™, SVPF Features: 120 µF 35 V Aluminum - Polymer Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16559DKR, P16559TR, P16559CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35SVPF120M - 849047-35SVPF120M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 35SVPF120M
849047-35SVPF120M
Aluminum - Polymer Capacitors - 35SVPF120M 849047-35SVPF120M
Manufacturer: Panasonic Win Source Part Number: 849047-35SVPF120M Series: OS-CON™, SVPF Features: 120 µF 35 V Aluminum - Polymer Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16559DKR, P16559TR, P16559CT

Manufacturer: Panasonic
Win Source Part Number: 849047-35SVPF120M
Series: OS-CON™, SVPF
Features: 120 µF 35 V Aluminum - Polymer Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16559DKR, P16559TR, P16559CT

Buy Now Datasheet
Singapore, Singapore
SMD 120uF 35V Capacitor
69-35SVPF120M
SMD 120uF 35V Capacitor 69-35SVPF120M
Aluminum Polymer Capacitor 120uF 35V 18mR SMD Product overview: 35SVPF120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPF120M can be used for catalog matching and distributor lookup.

Aluminum Polymer Capacitor 120uF 35V 18mR SMD Product overview: 35SVPF120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPF120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955348
Polymer Capacitors 7955348
Panasonic 35SVPF120M Polymer Capacitor

Panasonic 35SVPF120M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955348P
Polymer Capacitors 7955348P
Panasonic 35SVPF120M Polymer Capacitor

Panasonic 35SVPF120M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034731
Polymer Capacitors 1034731
Panasonic 35SVPF120M Polymer Capacitor

Panasonic 35SVPF120M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 35SVPF120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPF120M
Aluminum - Polymer Capacitors 35SVPF120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site Datasheet
Cap, 120Μf, 35V, 20%, Radial; Capacitance Panasonic - 55AC5661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 35V, 20%, Radial; Capacitance Panasonic
55AC5661
Cap, 120Μf, 35V, 20%, Radial; Capacitance Panasonic 55AC5661
CAP, 120µF, 35V, 20%, RADIAL; Capacitance:120µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 120µF, 35V, 20%, RADIAL; Capacitance:120µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 120Uf, 35V, Rad Can, Reel; Capacitance Panasonic - 68AC5721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 120Uf, 35V, Rad Can, Reel; Capacitance Panasonic
68AC5721
Cap, Alu Elec, 120Uf, 35V, Rad Can, Reel; Capacitance Panasonic 68AC5721
CAP, ALU ELEC, 120UF, 35V, RAD CAN, REEL; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, 120UF, 35V, RAD CAN, REEL; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 120Uf, 35V, Smd; Capacitance Panasonic - 88Y8121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 120Uf, 35V, Smd; Capacitance Panasonic
88Y8121
Cap, Alu Elec, 120Uf, 35V, Smd; Capacitance Panasonic 88Y8121
CAP, ALU ELEC, 120UF, 35V, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU ELEC, 120UF, 35V, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35SVPF120M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPF120M
Aluminum - Polymer Capacitors 35SVPF120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVPF120M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SVPF120M
Capacitors - Aluminum - Polymer Capacitors 35SVPF120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 849047-35SVPF120M 69-35SVPF120M 7955348 7955348P 35SVPF120M 55AC5661 68AC5721 88Y8121 35SVPF120M 35SVPF120M
Product Name Aluminum - Polymer Capacitors - 35SVPF120M SMD 120uF 35V Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Cap, 120Μf, 35V, 20%, Radial; Capacitance Panasonic Cap, Alu Elec, 120Uf, 35V, Rad Can, Reel; Capacitance Panasonic Cap, Alu Elec, 120Uf, 35V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers