Panasonic Automotive SMD 47uF 0.03 Ohm Capacitor 35SVPD47M

Description
Cap Aluminum Polymer 47uF 35VDC 20% (10 X 12.6mm) SMD 0.03 Ohm 1150mA 2000h 125°C Automotive T/R Product overview: 35SVPD47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 0.03 Ohm, 1150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 47uF 35VDC 20% (10 X 12.6mm) SMD 0.03 Ohm 1150mA 2000h 125°C Automotive T/R Product overview: 35SVPD47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 0.03 Ohm, 1150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 0.03 Ohm Capacitor
69-35SVPD47M
Automotive SMD 47uF 0.03 Ohm Capacitor 69-35SVPD47M
Cap Aluminum Polymer 47uF 35VDC 20% (10 X 12.6mm) SMD 0.03 Ohm 1150mA 2000h 125°C Automotive T/R Product overview: 35SVPD47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 0.03 Ohm, 1150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD47M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 47uF 35VDC 20% (10 X 12.6mm) SMD 0.03 Ohm 1150mA 2000h 125°C Automotive T/R Product overview: 35SVPD47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 0.03 Ohm, 1150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359574-35SVPD47M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359574-35SVPD47M
Capacitors - Aluminum - Polymer Capacitors 1359574-35SVPD47M
Win Source Part Number: 1359574-35SVPD47M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPD Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 35SVPD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 57.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.15 A @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.500" (12.70mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359574-35SVPD47M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPD
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 35SVPD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 57.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.15 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.500" (12.70mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Polymer Capacitors - 1793383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793383
Polymer Capacitors 1793383
Panasonic 35SVPD47M Polymer Capacitor

Panasonic 35SVPD47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1799247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1799247
Polymer Capacitors 1799247
Panasonic 35SVPD47M Polymer Capacitor

Panasonic 35SVPD47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1799247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1799247P
Polymer Capacitors 1799247P
Panasonic 35SVPD47M Polymer Capacitor

Panasonic 35SVPD47M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 35SVPD47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPD47M
Aluminum - Polymer Capacitors 35SVPD47M
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVPD47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SVPD47M
Capacitors - Aluminum - Polymer Capacitors 35SVPD47M
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 35SVPD47M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPD47M
Aluminum - Polymer Capacitors 35SVPD47M
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site Datasheet
Cap, Alu Polymer, 47Uf, 35V, Rad Can; Capacitance Panasonic - 68AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 47Uf, 35V, Rad Can; Capacitance Panasonic
68AC5720
Cap, Alu Polymer, 47Uf, 35V, Rad Can; Capacitance Panasonic 68AC5720
CAP, ALU POLYMER, 47UF, 35V, RAD CAN; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

CAP, ALU POLYMER, 47UF, 35V, RAD CAN; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 47Uf, 35V, Smd; Capacitance Panasonic - 88Y8119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 47Uf, 35V, Smd; Capacitance Panasonic
88Y8119
Cap, Alu Polymer, 47Uf, 35V, Smd; Capacitance Panasonic 88Y8119
CAP, ALU POLYMER, 47UF, 35V, SMD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU POLYMER, 47UF, 35V, SMD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-35SVPD47M 1359574-35SVPD47M 1793383 1799247P 35SVPD47M 35SVPD47M 35SVPD47M 68AC5720 88Y8119
Product Name Automotive SMD 47uF 0.03 Ohm Capacitor Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Polymer, 47Uf, 35V, Rad Can; Capacitance Panasonic Cap, Alu Polymer, 47Uf, 35V, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details