CAP ALUM POLY 82UF 20% 35V SMD
Aluminum Organic Polymer Capacitors 82uf 35volts 4.0A OS-CON Polymer
CAP, 82µF, 35V; Capacitance:82µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 35V SMD
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 35SVF82M | 35SVF82M | 17AC7392 | 35SVF82M |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 82Μf, 35V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |