Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 35SVF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVF22M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 22UF 20% 35V SMD
CAP ALUM POLY 22UF 20% 35V SMD
CAP ALUM POLY 22UF 20% 35V SMD
CAP, 22µF, 35V; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 22uf 35volts 2.6A OS-CON Polymer
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-35SVF22M | 35SVF22M | 35SVF22M | 35SVF22M | 17AC7390 | 35SVF22M |
| Product Name | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 22Μf, 35V; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | ||
| Technology | Single-Layer | Film Capacitors |