Panasonic 35SEPF82M Polymer Capacitor
Panasonic 35SEPF82M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 800210-35SEPF82M
Series: OS-CON, SEPF
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 82μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 20 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Family Name: SEPF
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 200mA @ 120Hz
Ripple Current - High Frequency: 4A @ 100kHz
Height - Seated (Maximum): 0.472" (12.00mm)
Voltage Rating DC: 35V
Introduction Date: August 07, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 200
Aluminum Polymer Capacitor 82uF 35V 20mR Radial 4A 105C Product overview: 35SEPF82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 35V, 4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 35V, 4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF82M can be used for catalog matching and distributor lookup.
35V 82uF Polymer ±20% 20mΩ@100kHz~300kHz 4A@100kHz Plugin,D8xL12mm Solid Capacitors ROHS
CAP ALUM POLY 82UF 20% 35V T/H
CAP ALUM POLY 82UF 20% 35V T/H
CAP, ALU ELEC, POLYMER, 82UF, 35V, RAD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 35V T/H
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000084 | 800210-35SEPF82M | 69-35SEPF82M | 35SEPF82M | 35SEPF82M | 35SEPF82M | 88Y8116 | 35SEPF82M |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors - 35SEPF82M | 82uF 35V 4A Capacitor | Capacitors >> Solid Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 82Uf, 35V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | |||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |