Panasonic 22uF 35V 2.6A Capacitor 35SEPF22M

Description
22uF 35V Polymer Al Electrolytic Cap, 35mR ESR, 2.6A Ripple Product overview: 35SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 2.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 35V Polymer Al Electrolytic Cap, 35mR ESR, 2.6A Ripple Product overview: 35SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 2.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 35V 2.6A Capacitor
69-35SEPF22M
22uF 35V 2.6A Capacitor 69-35SEPF22M
22uF 35V Polymer Al Electrolytic Cap, 35mR ESR, 2.6A Ripple Product overview: 35SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 2.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF22M can be used for catalog matching and distributor lookup.

22uF 35V Polymer Al Electrolytic Cap, 35mR ESR, 2.6A Ripple Product overview: 35SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 2.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955629
Polymer Capacitors 7955629
Panasonic 35SEPF22M Polymer Capacitor

Panasonic 35SEPF22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000083
Polymer Capacitors 1000083
Panasonic 35SEPF22M Polymer Capacitor

Panasonic 35SEPF22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955629P
Polymer Capacitors 7955629P
Panasonic 35SEPF22M Polymer Capacitor

Panasonic 35SEPF22M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 35SEPF22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SEPF22M
Aluminum - Polymer Capacitors 35SEPF22M
CAP ALUM POLY 22UF 20% 35V T/H

CAP ALUM POLY 22UF 20% 35V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SEPF22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SEPF22M
Capacitors - Aluminum - Polymer Capacitors 35SEPF22M
CAP ALUM POLY 22UF 20% 35V T/H

CAP ALUM POLY 22UF 20% 35V T/H

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic - 98W0588 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic
98W0588
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic 98W0588
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:-; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:6.3mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:-; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 35V, 20%; Capacitance Panasonic - 88Y8114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%; Capacitance Panasonic
88Y8114
Cap, 22Μf, 35V, 20%; Capacitance Panasonic 88Y8114
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35SEPF22M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
35SEPF22M
Aluminum - Polymer Capacitors 35SEPF22M
CAP ALUM POLY 22UF 20% 35V T/H

CAP ALUM POLY 22UF 20% 35V T/H

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
35SEPF22M
Capacitors >> Solid Capacitors 35SEPF22M
35V 22uF Polymer ±20% 35mΩ 130mA@120Hz Plugin,D6.3xL6mm Solid Capacitors ROHS

35V 22uF Polymer ±20% 35mΩ 130mA@120Hz Plugin,D6.3xL6mm Solid Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-35SEPF22M 7955629 7955629P 35SEPF22M 35SEPF22M 98W0588 88Y8114 35SEPF22M 35SEPF22M
Product Name 22uF 35V 2.6A Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic Cap, 22Μf, 35V, 20%; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Aluminium Capacitors - 1713203 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details