Panasonic 120UF 35V Capacitor 35SEPF120M+T

Description
CAP ALUM POLY 120UF 20% 35V T/H Product overview: 35SEPF120M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF120M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 120UF 20% 35V T/H Product overview: 35SEPF120M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF120M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120UF 35V Capacitor
69-35SEPF120M+T
120UF 35V Capacitor 69-35SEPF120M+T
CAP ALUM POLY 120UF 20% 35V T/H Product overview: 35SEPF120M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF120M+T can be used for catalog matching and distributor lookup.

CAP ALUM POLY 120UF 20% 35V T/H Product overview: 35SEPF120M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF120M+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359534-35SEPF120M+T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359534-35SEPF120M+T
Capacitors - Aluminum - Polymer Capacitors 1359534-35SEPF120M+T
Win Source Part Number: 1359534-35SEPF120M+T Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 30 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEPF Package / Case: Radial, Can Base Product Number: 35SEPF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 18mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 220 mA @ 120 Hz Ripple Current @ High Frequency: 4.4 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99 Product Status: Active

Win Source Part Number: 1359534-35SEPF120M+T
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEPF
Package / Case: Radial, Can
Base Product Number: 35SEPF
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 18mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 220 mA @ 120 Hz
Ripple Current @ High Frequency: 4.4 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
ECCN: EAR99
Product Status: Active

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SEPF120M+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SEPF120M+T
Capacitors - Aluminum - Polymer Capacitors 35SEPF120M+T
CAP ALUM POLY 120UF 20% 35V T/H

CAP ALUM POLY 120UF 20% 35V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 35SEPF120M+T - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SEPF120M+T
Aluminum - Polymer Capacitors 35SEPF120M+T
CAP ALUM POLY 120UF 20% 35V T/H

CAP ALUM POLY 120UF 20% 35V T/H

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35SEPF120M+T - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
35SEPF120M+T
Aluminum - Polymer Capacitors 35SEPF120M+T
CAP ALUM POLY 120UF 20% 35V T/H

CAP ALUM POLY 120UF 20% 35V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-35SEPF120M+T 1359534-35SEPF120M+T 35SEPF120M+T 35SEPF120M+T 35SEPF120M+T
Product Name 120UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details