Panasonic 35SEK47M Polymer Capacitor
Panasonic 35SEK47M Polymer Capacitor
Panasonic 35SEK47M Polymer Capacitor
CAP ALUM POLY 47UF 20% 35V T/H
CAP, 47UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 47UF 20% 35V T/H
Aluminum Organic Polymer Capacitors 35V 47uF 27mOhms SMD 6.3x6mm
| RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491191 | 35SEK47M | 70AC7350 | 35SEK47M | 35SEK47M |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 47Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |