Panasonic Polymer Capacitors 35SEK330M

Description
Panasonic 35SEK330M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 35SEK330M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2491188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491188
Polymer Capacitors 2491188
Panasonic 35SEK330M Polymer Capacitor

Panasonic 35SEK330M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491189
Polymer Capacitors 2491189
Panasonic 35SEK330M Polymer Capacitor

Panasonic 35SEK330M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491189P
Polymer Capacitors 2491189P
Panasonic 35SEK330M Polymer Capacitor

Panasonic 35SEK330M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 35SEK330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SEK330M
Aluminum - Polymer Capacitors 35SEK330M
CAP ALUM POLY 330UF 20% 35V T/H

CAP ALUM POLY 330UF 20% 35V T/H

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
35SEK330M
Aluminum Organic Polymer Capacitors 35SEK330M
Aluminum Organic Polymer Capacitors 35V 330uF 18mOhms SMD 10x13mm

Aluminum Organic Polymer Capacitors 35V 330uF 18mOhms SMD 10x13mm

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SEK330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SEK330M
Capacitors - Aluminum - Polymer Capacitors 35SEK330M
CAP ALUM POLY 330UF 20% 35V T/H

CAP ALUM POLY 330UF 20% 35V T/H

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 70AC7349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic
70AC7349
Cap, 330Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic 70AC7349
CAP, 330UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:330µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, 330UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:330µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2491188 35SEK330M 35SEK330M 35SEK330M 70AC7349
Product Name Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 330Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic
RoHS Compliant Yes Yes
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details