CAP ALUM POLY 180UF 20% 35V T/H
CAP ALUM POLY 180UF 20% 35V T/H
CAP, 180UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:180µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 35V 180uF 20mOhms SMD 8x12mm
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 35SEK180M | 35SEK180M | 70AC7348 | 35SEK180M |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 180Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer |