CAP ALUM POLY 120UF 20% 35V T/H
CAP, 120µF, 35V; Capacitance:120µF; Voltage Rating:35V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM POLY 120UF 20% 35V T/H
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 35SEF120M | 17AC7385 | 35SEF120M |
| Product Name | Aluminum - Polymer Capacitors | Cap, 120Μf, 35V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |