CAP, ALU POLYMER, 18UF, 32V, RAD CAN; Capacitance:18µF; Voltage(DC):32V; Capacitor Case / Package:Radial Leaded; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 18UF 20% 32V T/H
CAP ALUM POLY 18UF 20% 32V T/H
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7346 | 32SEQP18M | 32SEQP18M |
| Product Name | Cap, Alu Polymer, 18Uf, 32V, Rad Can; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF |
| Capacitance Tolerance | 20 (+/- %) |