Panasonic 22uF 32V 2.4A Capacitor 32SEPF22M

Description
22uF 32V Polymer Al Electrolytic Cap, 35mR ESR, 2.4A Ripple Product overview: 32SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 32V, 2.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 32V, 2.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-32SEPF22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 32V Polymer Al Electrolytic Cap, 35mR ESR, 2.4A Ripple Product overview: 32SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 32V, 2.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 32V, 2.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-32SEPF22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 32V 2.4A Capacitor
69-32SEPF22M
22uF 32V 2.4A Capacitor 69-32SEPF22M
22uF 32V Polymer Al Electrolytic Cap, 35mR ESR, 2.4A Ripple Product overview: 32SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 32V, 2.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 32V, 2.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-32SEPF22M can be used for catalog matching and distributor lookup.

22uF 32V Polymer Al Electrolytic Cap, 35mR ESR, 2.4A Ripple Product overview: 32SEPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 32V, 2.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 32V, 2.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-32SEPF22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 1000079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000079
Polymer Capacitors 1000079
Panasonic 32SEPF22M Polymer Capacitor

Panasonic 32SEPF22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7886980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7886980
Polymer Capacitors 7886980
Panasonic 32SEPF22M Polymer Capacitor

Panasonic 32SEPF22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7886980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7886980P
Polymer Capacitors 7886980P
Panasonic 32SEPF22M Polymer Capacitor

Panasonic 32SEPF22M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 32SEPF22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
32SEPF22M
Capacitors - Aluminum - Polymer Capacitors 32SEPF22M
CAP ALUM POLY 22UF 20% 32V T/H

CAP ALUM POLY 22UF 20% 32V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 32SEPF22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
32SEPF22M
Aluminum - Polymer Capacitors 32SEPF22M
CAP ALUM POLY 22UF 20% 32V T/H

CAP ALUM POLY 22UF 20% 32V T/H

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 22Uf, 32V, Rad; Capacitance Panasonic - 88Y3521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 22Uf, 32V, Rad; Capacitance Panasonic
88Y3521
Cap, Alu Elec, Polymer, 22Uf, 32V, Rad; Capacitance Panasonic 88Y3521
CAP, ALU ELEC, POLYMER, 22UF, 32V, RAD; Capacitance:22µF; Voltage(DC):32V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 22UF, 32V, RAD; Capacitance:22µF; Voltage(DC):32V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-32SEPF22M 1000079 7886980P 32SEPF22M 32SEPF22M 88Y3521
Product Name 22uF 32V 2.4A Capacitor Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 22Uf, 32V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details