Panasonic SMD 2V 270uF Capacitor 2TPSF270M9G

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 270uF, Surface Mount, 1411, ROHS COMPLIANT Product overview: 2TPSF270M9G from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 270uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 270uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M9G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 270uF, Surface Mount, 1411, ROHS COMPLIANT Product overview: 2TPSF270M9G from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 270uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 270uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M9G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic TPSF series capacitor has a capacitance of 270 OºF and a voltage rating of 2V, with a tolerance of ±20%. It features a super low equivalent series resistance (ESR) of 6 mΩ maximum and a low equivalent series inductance (ESL) of 0.7 nH maximum, making it suitable for high-frequency applications. The operating temperature range is from -55°C to +105°C, ensuring reliability in various environments. This capacitor is RoHS compliant and halogen-free, aligning with environmental standards. It is designed for surface mount applications and is intended for use in general electronic equipment. The endurance specification indicates that it can maintain its capacitance within ±20% of the initial value after 1000 hours at rated voltage at 105°C.

Datasheet Summary
Powered by GS/AI

The Panasonic TPSF series capacitor has a capacitance of 270 OºF and a voltage rating of 2V, with a tolerance of ±20%. It features a super low equivalent series resistance (ESR) of 6 mΩ maximum and a low equivalent series inductance (ESL) of 0.7 nH maximum, making it suitable for high-frequency applications. The operating temperature range is from -55°C to +105°C, ensuring reliability in various environments. This capacitor is RoHS compliant and halogen-free, aligning with environmental standards. It is designed for surface mount applications and is intended for use in general electronic equipment. The endurance specification indicates that it can maintain its capacitance within ±20% of the initial value after 1000 hours at rated voltage at 105°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2V 270uF Capacitor
70-2TPSF270M9G
SMD 2V 270uF Capacitor 70-2TPSF270M9G
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 270uF, Surface Mount, 1411, ROHS COMPLIANT Product overview: 2TPSF270M9G from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 270uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 270uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M9G can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 270uF, Surface Mount, 1411, ROHS COMPLIANT Product overview: 2TPSF270M9G from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 270uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 270uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M9G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2TPSF270M9G - 1004799-2TPSF270M9G - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2TPSF270M9G
1004799-2TPSF270M9G
Tantalum - Polymer Capacitors - 2TPSF270M9G 1004799-2TPSF270M9G
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004799-2TPSF270M9G Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B2S ESR: 9 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004799-2TPSF270M9G
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 270μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: B2S
ESR: 9 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 270Μf, 2V, 20%; Capacitance Panasonic - 42AC1280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 2V, 20%; Capacitance Panasonic
42AC1280
Cap, 270Μf, 2V, 20%; Capacitance Panasonic 42AC1280
CAP, 270µF, 2V, 20%; Capacitance:270µF; Voltage Rating:2V; Product Range:POSCAP TPSF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 270µF, 2V, 20%; Capacitance:270µF; Voltage Rating:2V; Product Range:POSCAP TPSF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT POLY 270UF 2V 1411 - 590-2TPSF270M9G - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 270UF 2V 1411
590-2TPSF270M9G
CAP TANT POLY 270UF 2V 1411 590-2TPSF270M9G
CAP TANT POLY 270UF 2V 1411

CAP TANT POLY 270UF 2V 1411

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 2TPSF270M9G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2TPSF270M9G
Capacitors - Tantalum - Polymer Capacitors 2TPSF270M9G
CAP TANT POLY 270UF 2V 1411

CAP TANT POLY 270UF 2V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2TPSF270M9G 1004799-2TPSF270M9G 42AC1280 590-2TPSF270M9G 2TPSF270M9G
Product Name SMD 2V 270uF Capacitor Tantalum - Polymer Capacitors - 2TPSF270M9G Cap, 270Μf, 2V, 20%; Capacitance Panasonic CAP TANT POLY 270UF 2V 1411 Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.70E8 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers