Panasonic SMD 270uF 2V 0.006 Ohm Capacitor 2TPSF270M6E

Description
Tantalum Polymer Cap 270uF 2V 105C SMD 0.006 Ohm Product overview: 2TPSF270M6E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 2V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 2V, 0.006 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Polymer Cap 270uF 2V 105C SMD 0.006 Ohm Product overview: 2TPSF270M6E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 2V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 2V, 0.006 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270uF 2V 0.006 Ohm Capacitor
70-2TPSF270M6E
SMD 270uF 2V 0.006 Ohm Capacitor 70-2TPSF270M6E
Tantalum Polymer Cap 270uF 2V 105C SMD 0.006 Ohm Product overview: 2TPSF270M6E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 2V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 2V, 0.006 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M6E can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 270uF 2V 105C SMD 0.006 Ohm Product overview: 2TPSF270M6E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 2V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 2V, 0.006 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPSF270M6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2TPSF270M6E - 1004798-2TPSF270M6E - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2TPSF270M6E
1004798-2TPSF270M6E
Tantalum - Polymer Capacitors - 2TPSF270M6E 1004798-2TPSF270M6E
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004798-2TPSF270M6E Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B2S ESR: 6 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004798-2TPSF270M6E
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 270μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: B2S
ESR: 6 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, Tant, Polymer, 270Uf, 2V, Case B2S; Capacitance Panasonic - 87Y6068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 270Uf, 2V, Case B2S; Capacitance Panasonic
87Y6068
Cap, Tant, Polymer, 270Uf, 2V, Case B2S; Capacitance Panasonic 87Y6068
CAP, TANT, POLYMER, 270UF, 2V, CASE B2S; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B2S; ESR:0.006ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 270UF, 2V, CASE B2S; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B2S; ESR:0.006ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2TPSF270M6E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2TPSF270M6E
Tantalum - Polymer Capacitors 2TPSF270M6E
CAP TANT POLY 270UF 2V 1411

CAP TANT POLY 270UF 2V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2TPSF270M6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2TPSF270M6E
Capacitors - Tantalum - Polymer Capacitors 2TPSF270M6E
CAP TANT POLY 270UF 2V 1411

CAP TANT POLY 270UF 2V 1411

Supplier's Site
CAP TANT POLY 270UF 2V 1411 - 590-2TPSF270M6E - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 270UF 2V 1411
590-2TPSF270M6E
CAP TANT POLY 270UF 2V 1411 590-2TPSF270M6E
CAP TANT POLY 270UF 2V 1411

CAP TANT POLY 270UF 2V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2TPSF270M6E 1004798-2TPSF270M6E 87Y6068 2TPSF270M6E 2TPSF270M6E 590-2TPSF270M6E
Product Name SMD 270uF 2V 0.006 Ohm Capacitor Tantalum - Polymer Capacitors - 2TPSF270M6E Cap, Tant, Polymer, 270Uf, 2V, Case B2S; Capacitance Panasonic Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 270UF 2V 1411
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers