Panasonic SMD 2V 220uF Capacitor 2TPF220M6

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 2TPF220M6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPF220M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 2TPF220M6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPF220M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2V 220uF Capacitor
70-2TPF220M6
SMD 2V 220uF Capacitor 70-2TPF220M6
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 2TPF220M6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPF220M6 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 2TPF220M6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPF220M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Newest Parts - 2TPF220M6 - 736426-2TPF220M6 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - 2TPF220M6
736426-2TPF220M6
Newest Parts - 2TPF220M6 736426-2TPF220M6
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736426-2TPF220M6 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 2V ESR (Equivalent Series Resistance): 6mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 736426-2TPF220M6
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 2V
ESR (Equivalent Series Resistance): 6mOhm at 100kHz
Manufacturer Size Code: D2E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 2TPF220M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2TPF220M6
Capacitors - Tantalum - Polymer Capacitors 2TPF220M6
CAP TANT POLY 220UF 2V 2917

CAP TANT POLY 220UF 2V 2917

Supplier's Site
Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic - 42AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic
42AC1279
Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic 42AC1279
CAP, 220µF, 2V, 20%, 2917; Capacitance:220µF; Voltage Rating:2V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 220µF, 2V, 20%, 2917; Capacitance:220µF; Voltage Rating:2V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpf Series Rohs Compliant Panasonic - 98W0416 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpf Series Rohs Compliant Panasonic
98W0416
Poscap,tpf Series Rohs Compliant Panasonic 98W0416
POSCAP,TPF series RoHS Compliant: Yes

POSCAP,TPF series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2TPF220M6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2TPF220M6
Tantalum - Polymer Capacitors 2TPF220M6
CAP TANT POLY 220UF 2V 2917

CAP TANT POLY 220UF 2V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2TPF220M6 736426-2TPF220M6 2TPF220M6 42AC1279 98W0416 2TPF220M6
Product Name SMD 2V 220uF Capacitor Newest Parts - 2TPF220M6 Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic Poscap,tpf Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details