Panasonic SMD 470uF Capacitor 2TPE470MAJGB

Description
Tantalum Polymer Cap 470uF 2VDC SMD 105C Product overview: 2TPE470MAJGB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE470MAJGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Polymer Cap 470uF 2VDC SMD 105C Product overview: 2TPE470MAJGB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE470MAJGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF Capacitor
70-2TPE470MAJGB
SMD 470uF Capacitor 70-2TPE470MAJGB
Tantalum Polymer Cap 470uF 2VDC SMD 105C Product overview: 2TPE470MAJGB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE470MAJGB can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 470uF 2VDC SMD 105C Product overview: 2TPE470MAJGB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE470MAJGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2TPE470MAJGB - 743809-2TPE470MAJGB - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2TPE470MAJGB
743809-2TPE470MAJGB
Tantalum - Polymer Capacitors - 2TPE470MAJGB 743809-2TPE470MAJGB
Manufacturer: Panasonic Win Source Part Number: 743809-2TPE470MAJGB Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 743809-2TPE470MAJGB
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Tantalum - Polymer Capacitors - 2TPE470MAJGB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2TPE470MAJGB
Tantalum - Polymer Capacitors 2TPE470MAJGB
CAP TANT POLY 470UF 2V 1411

CAP TANT POLY 470UF 2V 1411

Supplier's Site Datasheet
Cap, 470Uf, 2V, Tant, Polymer, Case B2; Capacitance Panasonic - 78AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2V, Tant, Polymer, Case B2; Capacitance Panasonic
78AC7782
Cap, 470Uf, 2V, Tant, Polymer, Case B2; Capacitance Panasonic 78AC7782
CAP, 470UF, 2V, TANT, POLYMER, CASE B2; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B2; ESR:0.011ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 470UF, 2V, TANT, POLYMER, CASE B2; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B2; ESR:0.011ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpe Series Rohs Compliant Panasonic - 98W0415 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Rohs Compliant Panasonic
98W0415
Poscap,tpe Series Rohs Compliant Panasonic 98W0415
POSCAP,TPE series RoHS Compliant: Yes

POSCAP,TPE series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2TPE470MAJGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2TPE470MAJGB
Capacitors - Tantalum - Polymer Capacitors 2TPE470MAJGB
CAP TANT POLY 470UF 2V 1411

CAP TANT POLY 470UF 2V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2TPE470MAJGB 743809-2TPE470MAJGB 2TPE470MAJGB 78AC7782 98W0415 2TPE470MAJGB
Product Name SMD 470uF Capacitor Tantalum - Polymer Capacitors - 2TPE470MAJGB Tantalum - Polymer Capacitors Cap, 470Uf, 2V, Tant, Polymer, Case B2; Capacitance Panasonic Poscap,tpe Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details