Cap Tant Polymer 330uF 2VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.013 Ohm 105°C T/R Product overview: 2TPE330MADGB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.013 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.013 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE330MADGB can be used for catalog matching and distributor lookup.
CAP TANT POLY 330UF 2V 1411
CAP, 330UF, 2V, TANT, POLYMER, CASE B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B2; ESR:0.013ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 330UF 2V 1411
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-2TPE330MADGB | 2TPE330MADGB | 78AC7781 | 2TPE330MADGB |
| Product Name | SMD 330uF 0.013 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors | Cap, 330Uf, 2V, Tant, Polymer, Case B2; Capacitance Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 3.30E8 microF | 330 microF | 330 microF | 330 microF |
| WVDC | 2 volts | 2 volts | 2 volts | 2 volts |