Panasonic JFETs (Junction Field Effect) - 2SK663-P 2SK663-P

Description
Manufacturer: Panasonic Win Source Part Number: 19098-2SK663-P Family Name: 2SK663 Introduction Date: March 24, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 19098-2SK663-P Family Name: 2SK663 Introduction Date: March 24, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK663-P - 19098-2SK663-P - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK663-P
19098-2SK663-P
JFETs (Junction Field Effect) - 2SK663-P 19098-2SK663-P
Manufacturer: Panasonic Win Source Part Number: 19098-2SK663-P Family Name: 2SK663 Introduction Date: March 24, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 19098-2SK663-P
Family Name: 2SK663
Introduction Date: March 24, 1999
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
55V 30mA Bipolar Transistor
288-2SK663-P
55V 30mA Bipolar Transistor 288-2SK663-P
Trans JFET N-CH 55V 30mA Si Product overview: 2SK663-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 30mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK663-P can be used for catalog matching and distributor lookup.

Trans JFET N-CH 55V 30mA Si Product overview: 2SK663-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 30mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK663-P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 19098-2SK663-P 288-2SK663-P
Product Name JFETs (Junction Field Effect) - 2SK663-P 55V 30mA Bipolar Transistor
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697600P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
65 V, 100 mA NPN general-purpose transistors - BC846AW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
30V 0.1A SOT-23 Bipolar Transistor - 276-BC858CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers