Panasonic 50V 1A MOSFET Transistor 2SK3539G0L

Description
MOSFET N-CH 50V .1A S-MINI-3P Product overview: 2SK3539G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3539G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V .1A S-MINI-3P Product overview: 2SK3539G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3539G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A MOSFET Transistor
278-2SK3539G0L
50V 1A MOSFET Transistor 278-2SK3539G0L
MOSFET N-CH 50V .1A S-MINI-3P Product overview: 2SK3539G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3539G0L can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V .1A S-MINI-3P Product overview: 2SK3539G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3539G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3539G0L - 103516-2SK3539G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3539G0L
103516-2SK3539G0L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3539G0L 103516-2SK3539G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103516-2SK3539G0L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Dimension: SC-85 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Gate-Source Voltage: ±7V Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 103516-2SK3539G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2
Dimension: SC-85
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Gate-Source Voltage: ±7V
Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3539G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3539G0L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3539G0L
MOSFET N-CH 50V 100MA SMINI3-F2

MOSFET N-CH 50V 100MA SMINI3-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3539G0L 103516-2SK3539G0L 2SK3539G0L
Product Name 50V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3539G0L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150 milliwatts 150 milliwatts
Polarity N-Channel; N-Channel
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data