MOSFET N-CH 50V .1A S-MINI-3P Product overview: 2SK353900L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK353900L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101950-2SK353900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Gate-Source Voltage: ±7V
Maximum Rds On at Id,Vgs: 15 Ohm @ 10mA, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MOSFET N-CH 50V 100MA SMINI3-G1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-2SK353900L | 101950-2SK353900L | 2SK353900L |
| Product Name | 50V 1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK353900L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 150 milliwatts | 150 milliwatts | |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 50 volts |