Panasonic Discrete Semiconductor Products 2SK3377-Z-E2

Description
Manufacturer: Panasonic Win Source Part Number: 159999-2SK3377-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3377 Alternative Parts (Cross-Reference): 2SK3377-Z; 2SK3377-Z-E1; SQJ960EP-T1_GE3; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 159999-2SK3377-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3377 Alternative Parts (Cross-Reference): 2SK3377-Z; 2SK3377-Z-E1; SQJ960EP-T1_GE3; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159999-2SK3377-Z-E2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159999-2SK3377-Z-E2
Discrete Semiconductor Products 159999-2SK3377-Z-E2
Manufacturer: Panasonic Win Source Part Number: 159999-2SK3377-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3377 Alternative Parts (Cross-Reference): 2SK3377-Z; 2SK3377-Z-E1; SQJ960EP-T1_GE3; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 159999-2SK3377-Z-E2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3377
Alternative Parts (Cross-Reference): 2SK3377-Z; 2SK3377-Z-E1; SQJ960EP-T1_GE3;
Introduction Date: January 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive 60V 20A TO-252 MOSFET Transistor
288-2SK3377-Z-E2
Automotive 60V 20A TO-252 MOSFET Transistor 288-2SK3377-Z-E2
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3377-Z-E2 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3377-Z-E2 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3377-Z-E2 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3377-Z-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159999-2SK3377-Z-E2 288-2SK3377-Z-E2
Product Name Discrete Semiconductor Products Automotive 60V 20A TO-252 MOSFET Transistor
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 2139215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers