Panasonic Automotive 60V 20A TO-252 MOSFET Transistor 2SK3377-Z-E1

Description
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3377-Z-E1 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3377-Z-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3377-Z-E1 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3377-Z-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 20A TO-252 MOSFET Transistor
288-2SK3377-Z-E1
Automotive 60V 20A TO-252 MOSFET Transistor 288-2SK3377-Z-E1
Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3377-Z-E1 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3377-Z-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3377-Z-E1 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3377-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159997-2SK3377-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159997-2SK3377-Z-E1
Discrete Semiconductor Products 159997-2SK3377-Z-E1
Manufacturer: Panasonic Win Source Part Number: 159997-2SK3377-Z-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3377 Alternative Parts (Cross-Reference): 2SK3377-Z; 2SK3377ZE2; SQJ960EP-T1_GE3; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 159997-2SK3377-Z-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3377
Alternative Parts (Cross-Reference): 2SK3377-Z; 2SK3377ZE2; SQJ960EP-T1_GE3;
Introduction Date: January 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3377-Z-E1 159997-2SK3377-Z-E1
Product Name Automotive 60V 20A TO-252 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data