Panasonic Discrete Semiconductor Products 2SK3373

Description
Manufacturer: Panasonic Win Source Part Number: 159980-2SK3373 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3373 Alternative Parts (Cross-Reference): FQD3N50CTM-NL; FQD3N50CTF; H5N5006DSTL-E; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 159980-2SK3373 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3373 Alternative Parts (Cross-Reference): FQD3N50CTM-NL; FQD3N50CTF; H5N5006DSTL-E; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159980-2SK3373 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159980-2SK3373
Discrete Semiconductor Products 159980-2SK3373
Manufacturer: Panasonic Win Source Part Number: 159980-2SK3373 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3373 Alternative Parts (Cross-Reference): FQD3N50CTM-NL; FQD3N50CTF; H5N5006DSTL-E; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 159980-2SK3373
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3373
Alternative Parts (Cross-Reference): FQD3N50CTM-NL; FQD3N50CTF; H5N5006DSTL-E;
Introduction Date: September 01, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159980-2SK3373
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
150V 171A MOSFET Transistor - 278-AUIRFP4568-E - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
9 suppliers
MOSFETs - 1708997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
60 V, dual N-channel Trench MOSFET - BSS138AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers