Panasonic JFETs (Junction Field Effect) - 2SK3372GSL 2SK3372GSL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102201-2SK3372GSL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V Current Drain (Id) - Max: 2mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: SSSMini3-F2 Maximum Power Dissipation: 100mW Drain-Source Breakdown Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102201-2SK3372GSL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V Current Drain (Id) - Max: 2mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: SSSMini3-F2 Maximum Power Dissipation: 100mW Drain-Source Breakdown Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK3372GSL - 102201-2SK3372GSL - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK3372GSL
102201-2SK3372GSL
JFETs (Junction Field Effect) - 2SK3372GSL 102201-2SK3372GSL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102201-2SK3372GSL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V Current Drain (Id) - Max: 2mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: SSSMini3-F2 Maximum Power Dissipation: 100mW Drain-Source Breakdown Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102201-2SK3372GSL
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V
Current Drain (Id) - Max: 2mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: SSSMini3-F2
Maximum Power Dissipation: 100mW
Drain-Source Breakdown Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2MA Bipolar Transistor
288-2SK3372GSL
2MA Bipolar Transistor 288-2SK3372GSL
JFET N-CH 2MA SSSMINI3-F2 Product overview: 2SK3372GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3372GSL can be used for catalog matching and distributor lookup.

JFET N-CH 2MA SSSMINI3-F2 Product overview: 2SK3372GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3372GSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK3372GSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK3372GSL
Discrete Semiconductor Products - Transistors - JFETs 2SK3372GSL
JFET N-CH 2MA SSSMINI3-F2

JFET N-CH 2MA SSSMINI3-F2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 102201-2SK3372GSL 288-2SK3372GSL 2SK3372GSL
Product Name JFETs (Junction Field Effect) - 2SK3372GSL 2MA Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Polarity N-Channel; N-Channel
Package Type SOT3; SSSMini3-F2 Tape & Reel (TR) SSSMini3-F2
Unlock Full Specs
to access all available technical data