JFET N-CH 2MA 100MW SSSMINI-3P Product overview: 2SK33720TL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA, 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, 100MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK33720TL can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005999-2SK33720TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V
Current Drain (Id) - Max: 2mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: SSSMini3-F1
Maximum Power Dissipation: 100mW
Drain-Source Breakdown Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
JFET N-CH 2MA SSSMINI3-F1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 288-2SK33720TL | 005999-2SK33720TL | 2SK33720TL |
| Product Name | 2MA 100MW Bipolar Transistor | JFETs (Junction Field Effect) - 2SK33720TL | Discrete Semiconductor Products - Transistors - JFETs |
| PD | 100 milliwatts | ||
| TJ | -20 C (-4 F) | ||
| Transistor Type | JFET |