Panasonic JFETs (Junction Field Effect) - 2SK33720RL 2SK33720RL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004727-2SK33720RL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V Current Drain (Id) - Max: 2mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: SSSMini3-F1 Maximum Power Dissipation: 100mW Drain-Source Breakdown Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004727-2SK33720RL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V Current Drain (Id) - Max: 2mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: SSSMini3-F1 Maximum Power Dissipation: 100mW Drain-Source Breakdown Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK33720RL - 1004727-2SK33720RL - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK33720RL
1004727-2SK33720RL
JFETs (Junction Field Effect) - 2SK33720RL 1004727-2SK33720RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004727-2SK33720RL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V Current Drain (Id) - Max: 2mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: SSSMini3-F1 Maximum Power Dissipation: 100mW Drain-Source Breakdown Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004727-2SK33720RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 107μA @ 2V
Current Drain (Id) - Max: 2mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: SSSMini3-F1
Maximum Power Dissipation: 100mW
Drain-Source Breakdown Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2MA Bipolar Transistor
288-2SK33720RL
2MA Bipolar Transistor 288-2SK33720RL
JFET N-CH 2MA SSSMINI3-F1 Product overview: 2SK33720RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK33720RL can be used for catalog matching and distributor lookup.

JFET N-CH 2MA SSSMINI3-F1 Product overview: 2SK33720RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK33720RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK33720RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK33720RL
Discrete Semiconductor Products - Transistors - JFETs 2SK33720RL
JFET N-CH 2MA SSSMINI3-F1

JFET N-CH 2MA SSSMINI3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 1004727-2SK33720RL 288-2SK33720RL 2SK33720RL
Product Name JFETs (Junction Field Effect) - 2SK33720RL 2MA Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data