Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK327700L 2SK327700L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004724-2SK327700L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 10W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-G1 Dimension: U-G1 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 170pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004724-2SK327700L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 10W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-G1 Dimension: U-G1 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 170pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK327700L - 1004724-2SK327700L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK327700L
1004724-2SK327700L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK327700L 1004724-2SK327700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004724-2SK327700L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 10W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-G1 Dimension: U-G1 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 170pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004724-2SK327700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 10W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: U-G1
Dimension: U-G1
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 170pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 1.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 2.5A MOSFET Transistor
278-2SK327700L
200V 2.5A MOSFET Transistor 278-2SK327700L
MOSFET N-CH 200V 2.5A U-G1 Product overview: 2SK327700L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK327700L can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 2.5A U-G1 Product overview: 2SK327700L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK327700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK327700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK327700L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK327700L
MOSFET N-CH 200V 2.5A U-G1

MOSFET N-CH 200V 2.5A U-G1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1004724-2SK327700L 278-2SK327700L 2SK327700L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK327700L 200V 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 200 volts
PD 1000 to 10000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers